Emerson Process Management, Rosemount Division HART Smart DIN B Head Mount Temperature Transmitter 248HAE5A2NS

Description
Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof A - Connection Head 2 - 1/2-inch NPT NS - No Sensor
Datasheet
Description
Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof A - Connection Head 2 - 1/2-inch NPT NS - No Sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HART Smart DIN B Head Mount Temperature Transmitter - 248HAE5A2NS - Transcat, Inc.
Rochester, NY, USA
HART Smart DIN B Head Mount Temperature Transmitter
248HAE5A2NS
HART Smart DIN B Head Mount Temperature Transmitter 248HAE5A2NS
Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof A - Connection Head 2 - 1/2-inch NPT NS - No Sensor

Product Highlights

  • 248 - Temperature Transmitter
  • H - DIN B Head Mount
  • A - 4–20 mA with Digital Signal based on HART Protocol
  • E5 - FM Explosion-Proof
  • A - Connection Head
  • 2 - 1/2-inch NPT
  • NS - No Sensor
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 248HAE5A2NS
Product Name HART Smart DIN B Head Mount Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details