Emerson Process Management, Rosemount Division Smart DIN Rail Mount Temperature Transmitter 248RAI5F6

Description
Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line Voltage Filter
Description
Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line Voltage Filter

Suppliers

Company
Product
Description
Supplier Links
Smart DIN Rail Mount Temperature Transmitter - 248RAI5F6 - Transcat, Inc.
Rochester, NY, USA
Smart DIN Rail Mount Temperature Transmitter
248RAI5F6
Smart DIN Rail Mount Temperature Transmitter 248RAI5F6
Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line Voltage Filter

Product Highlights

  • 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line Voltage Filter
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 248RAI5F6
Product Name Smart DIN Rail Mount Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitters - 1756335 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details