Emerson Process Management, Rosemount Division Smart Temperature Transmitter 3144PD1A1K5M5T1

Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof combo, (Includes standard IS and FISCO for fieldbus) M5 -LCD display T1 - Integral Transient Protector
Datasheet
Description
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof combo, (Includes standard IS and FISCO for fieldbus) M5 -LCD display T1 - Integral Transient Protector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 3144PD1A1K5M5T1 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
3144PD1A1K5M5T1
Smart Temperature Transmitter 3144PD1A1K5M5T1
Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof combo, (Includes standard IS and FISCO for fieldbus) M5 -LCD display T1 - Integral Transient Protector

Product Highlights

  • D1 - Field Mount Housing (Dual-Compartment)
  • A - 4-20 mA with Digital Signal Based on HART® Protocol
  • 1 - Single-Sensor Input
  • K5 - FM IS, nonincendive & explosion-proof combo, (Includes standard IS and FISCO for fieldbus)
  • M5 -LCD display
  • T1 - Integral Transient Protector
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 3144PD1A1K5M5T1
Product Name Smart Temperature Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details