Emerson Process Management, Rosemount Division Smart Temperature Transmitter 644HAI1XAR2EL

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety XA - Sensor specified separately and assembled to transmitter R2 EL - External label for ATEX Intrinsic Safety
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety XA - Sensor specified separately and assembled to transmitter R2 EL - External label for ATEX Intrinsic Safety

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - 644HAI1XAR2EL - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter
644HAI1XAR2EL
Smart Temperature Transmitter 644HAI1XAR2EL
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety XA - Sensor specified separately and assembled to transmitter R2 EL - External label for ATEX Intrinsic Safety

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • I1 - ATEX Intrinsic Safety
  • XA - Sensor specified separately and assembled to transmitter
  • R2
  • EL - External label for ATEX Intrinsic Safety
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HAI1XAR2EL
Product Name Smart Temperature Transmitter
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount, Rubber Gasket
Output Analog Current (Typical 4-20 mA); Relay or Switch Output
Supply Voltage 21.6...253 VAC, 50...60 Hz, 19.2...300 VDC
View Details