Emerson Process Management, Rosemount Division Smart Temperature Transmitter - Head Mount 644HAK6J6M5F6

Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K6 - CSA Intrinsic Safety and Explosion–Proof combination (includes standard I.S. and FISCO for Fieldbus units) J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Display F6 - 60 Hz Line Voltage Filter
Datasheet
Description
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K6 - CSA Intrinsic Safety and Explosion–Proof combination (includes standard I.S. and FISCO for Fieldbus units) J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Display F6 - 60 Hz Line Voltage Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Temperature Transmitter - Head Mount - 644HAK6J6M5F6 - Transcat, Inc.
Rochester, NY, USA
Smart Temperature Transmitter - Head Mount
644HAK6J6M5F6
Smart Temperature Transmitter - Head Mount 644HAK6J6M5F6
Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K6 - CSA Intrinsic Safety and Explosion–Proof combination (includes standard I.S. and FISCO for Fieldbus units) J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries) M5 - LCD Display F6 - 60 Hz Line Voltage Filter

Product Highlights

  • 644 - Smart Temperature Transmitter
  • H - Head Mount
  • A - Output: 4-20 mA with Digital Signal Based on HART Protocol
  • K6 - CSA Intrinsic Safety and Explosion–Proof combination (includes standard I.S. and FISCO for Fieldbus units)
  • J6 - Enclosure: Universal Head (Junction Box) Aluminum Alloy with 50.8 mm (2-in) SST Pipe Bracket (1/2-14 NPT Entries)
  • M5 - LCD Display
  • F6 - 60 Hz Line Voltage Filter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category RTD Temperature Transmitters
Product Number 644HAK6J6M5F6
Product Name Smart Temperature Transmitter - Head Mount
Output Analog Current (Typical 4-20 mA)
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Temperature Transmitters - 1756339 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details