248HANAU2NSF6 -- SMART DIN B HEAD MOUNT TEMPERATURE TRANSMITTER
Emerson Process Management, Rosemount DivisionSmart DIN B Head Mount Temperature Transmitter248HANAU2NSF6
Description
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Transcat, Inc.
Done
Description
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Smart DIN B Head Mount Temperature Transmitter
248HANAU2NSF6
Smart DIN B Head Mount Temperature Transmitter
248HANAU2NSF6
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
Product Highlights
248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter