The AT6003A-4AC is a SRAM-based Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It features a maximum of 9,000 usable gates and supports system speeds greater than 100 MHz, with flip-flop toggle rates exceeding 250 MHz. The device includes up to 204 user I/Os and can accommodate up to 6,400 registers, making it suitable for high-performance applications. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, with a typical operating current ranging from 15 to 170 mA. It offers programmable clock options with clock skew of less than 1 ns across the chip, and independently configurable I/O that is PCI compatible. The AT6003A-4AC also allows for complete or partial in-system reconfiguration without loss of data or machine state, enhancing its adaptability for various applications. The device is packaged in a 144-lead Thin Plastic Gull-Wing Quad Flat Package (TQFP) and operates within a temperature range of 0°C to 70°C for commercial applications. However, it is noted as obsolete and not recommended for new designs, which may affect its availability for future projects.
AT6000(LV) Field Programmable Gate Array (FPGA) IC 120 1600 144-LQFP
IC FPGA 120 I/O 144LQFP
IC FPGA 120 I/O 144LQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 120 1600 144-LQFP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT6003A-4AC-ND | AT6003A-4AC | AT6003A-4AC | AT6003A-4AC |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 9000 | 9000 |