Microchip Technology, Inc. PLDs (Programmable Logic Device) AT22LV10L-25PC

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Request a Quote Datasheet
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - AT22LV10L-25PC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
AT22LV10L-25PC-ND
PLDs (Programmable Logic Device) AT22LV10L-25PC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-AT22LV10L-25PC
FPGA Programmable Logic Device 719-AT22LV10L-25PC
IC PLD 10MC 25NS 24DIP Product overview: AT22LV10L-25PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-AT22LV10L-25PC can be used for catalog matching and distributor lookup.

IC PLD 10MC 25NS 24DIP Product overview: AT22LV10L-25PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-AT22LV10L-25PC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC - 078588-AT22LV10L-25PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC
078588-AT22LV10L-25PC
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC 078588-AT22LV10L-25PC
Manufacturer: Microchip Technology Win Source Part Number: 078588-AT22LV10L-25P C Packaging: Tube/Rail Mounting: Through Hole Voltage - Input: 3V Programmable Type: EPLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-PDIP Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078588-AT22LV10L-25PC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 3V
Programmable Type: EPLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 25ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - AT22LV10L-25PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
AT22LV10L-25PC
PLDs (Programmable Logic Device) AT22LV10L-25PC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
AT22LV10L-25PC
Embedded - PLDs (Programmable Logic Device) AT22LV10L-25PC
IC PLD 10MC 25NS 24DIP

IC PLD 10MC 25NS 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
AT22LV10L-25PC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) AT22LV10L-25PC
IC PLD 10MC 25NS 24DIP

IC PLD 10MC 25NS 24DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number AT22LV10L-25PC-ND 719-AT22LV10L-25PC 078588-AT22LV10L-25PC AT22LV10L-25PC AT22LV10L-25PC AT22LV10L-25PC
Product Name PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25PC PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Package Type Other; "24-DIP (0.300"", 7.62mm)" Other; Tube PDIP; Other; 24-PDIP Other; 24-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details