IC FPGA 193 I/O 240QFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 193 18432 2304 240-BFQFP
IC FPGA 193 I/O 240QFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K40LV-3EQI | AT40K40LV-3EQI | AT40K40LV-3EQI |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | QFP | QFP; Other; 240-BFQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V | |
| System Gates | 50000 | 50000 |