The AT6005-2AU is a SRAM-based Field Programmable Gate Array (FPGA) from the AT6000 series by Lingto Electronic Limited. It features a maximum of 15,000 usable gates and supports system speeds exceeding 100 MHz, with flip-flop toggle rates greater than 250 MHz. The device includes up to 204 user I/Os and 3,136 registers, making it suitable for high-performance applications. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, with a typical operating current ranging from 40 to 80 mA. It is designed for low power consumption, with standby currents of 500 µA and 200 µA. The AT6005-2AU allows for complete and partial in-system reconfiguration without data loss, enabling adaptive hardware implementations. The device is packaged in a 100-lead Very Thin Plastic Gull-Wing Quad Flat Package (VQFP) and operates within an industrial temperature range of -40°C to 85°C. The architecture is optimized for high functional density and design flexibility, making it a viable option for engineers looking for a robust FPGA solution for compute-intensive logic applications.
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
IC FPGA 80 I/O 100TQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
IC FPGA 80 I/O 100TQFP
FPGA - Field Programmable Gate Array 5K GATE 2NS IND TEMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT6005-2AU-ND | AT6005-2AU | AT6005-2AU | AT6005-2AU | AT6005-2AU |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other | Other; 4.5V ~ 5.5V |