AT40KAL Field Programmable Gate Array (FPGA) IC 130 8192 1024 160-BQFP
IC FPGA 130 I/O 160QFP
AT40KAL Field Programmable Gate Array (FPGA) IC 130 8192 1024 160-BQFP
IC FPGA 130 I/O 160QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20AL-1CQC-ND | AT40K20AL-1CQC | AT40K20AL-1CQC | AT40K20AL-1CQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 160-BQFP | QFP | QFP; Other; 160-BQFP | |
| Pins | 160 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |