Microchip Technology, Inc. PLDs (Programmable Logic Device) AT22LV10-20SI

Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Request a Quote
Description
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT22LV10-20SI is a low-voltage programmable logic device (PLD) from Lingto Electronic Limited, designed for high-performance applications. It operates within a power supply range of 3.0V to 5.5V, making it suitable for battery-powered systems. The device features a maximum propagation delay of 20 ns at 3.0V, ensuring high-speed operation. This PLD is compatible with both CMOS and TTL logic levels, with a maximum leakage current of 10 µA. It is reprogrammable and has been tested for 100% programmability, providing flexibility in design. The AT22LV10-20SI is built using high-reliability CMOS technology, offering 2000V ESD protection and 200 mA latchup immunity. The device is available in multiple package types, including 24-lead SOIC, and is suitable for both commercial and industrial temperature ranges. Its architecture allows for complex logic functions, with each output supporting between eight to 16 product terms. The AT22LV10-20SI is ideal for applications requiring low power consumption and high performance.

Datasheet Summary
Powered by GS/AI

The AT22LV10-20SI is a low-voltage programmable logic device (PLD) from Lingto Electronic Limited, designed for high-performance applications. It operates within a power supply range of 3.0V to 5.5V, making it suitable for battery-powered systems. The device features a maximum propagation delay of 20 ns at 3.0V, ensuring high-speed operation. This PLD is compatible with both CMOS and TTL logic levels, with a maximum leakage current of 10 µA. It is reprogrammable and has been tested for 100% programmability, providing flexibility in design. The AT22LV10-20SI is built using high-reliability CMOS technology, offering 2000V ESD protection and 200 mA latchup immunity. The device is available in multiple package types, including 24-lead SOIC, and is suitable for both commercial and industrial temperature ranges. Its architecture allows for complex logic functions, with each output supporting between eight to 16 product terms. The AT22LV10-20SI is ideal for applications requiring low power consumption and high performance.

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - AT22LV10-20SI-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
AT22LV10-20SI-ND
PLDs (Programmable Logic Device) AT22LV10-20SI-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - AT22LV10-20SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
AT22LV10-20SI
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) AT22LV10-20SI
IC PLD 10MC 20NS 24SOIC

IC PLD 10MC 20NS 24SOIC

Supplier's Site
PLDs (Programmable Logic Device) - AT22LV10-20SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
AT22LV10-20SI
PLDs (Programmable Logic Device) AT22LV10-20SI
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - AT22LV10-20SI - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
AT22LV10-20SI
Embedded - PLDs (Programmable Logic Device) AT22LV10-20SI
IC PLD 10MC 20NS 24SOIC

IC PLD 10MC 20NS 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number AT22LV10-20SI-ND AT22LV10-20SI AT22LV10-20SI AT22LV10-20SI
Product Name PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device)
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; Other; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products