AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 8192 1024 100-TQFP
IC FPGA 78 I/O 100TQFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 8192 1024 100-TQFP
IC FPGA 78 I/O 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20-2AQC-ND | AT40K20-2AQC | AT40K20-2AQC | AT40K20-2AQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | ||
| Pins | 100 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other | Other; 4.75V ~ 5.25V |