Manufacturer: Microchip Technology
Win Source Part Number: 911800-AT17LV65-10JI
Operating Temperature Range: -40°C ~ 85°C
Package: 20-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT17LV65
Categories: Integrated Circuits (ICs)
Case / Package: 20-PLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
CONFIG MEMORY, 64KX1, SERIAL Product overview: AT17LV65-10JI from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV65-10JI can be used for catalog matching and distributor lookup.
IC SRL CONFIG EEPROM 64K 20-PLCC
CONFIG MEMORY, 64KX1, SERIAL
IC SRL CONFIG EEPROM 64K 20-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 911800-AT17LV65-10JI | 697-AT17LV65-10JI | AT17LV65-10JI | AT17LV65-10JI |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - AT17LV65-10JI | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; Tube | Other; 20-LCC (J-Lead) |