Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC AT6005-4QC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862174-AT6005-4QC Series: AT6000(LV) Operating Temperature Range: 0°C ~ 70°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Number of I/O: 108 Part Status: Obsolete Family Name: AT6005 Categories: Integrated Circuits (ICs) Case / Package: 132-BQFP (27.44x27.44) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862174-AT6005-4QC Series: AT6000(LV) Operating Temperature Range: 0°C ~ 70°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Number of I/O: 108 Part Status: Obsolete Family Name: AT6005 Categories: Integrated Circuits (ICs) Case / Package: 132-BQFP (27.44x27.44) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC - 862174-AT6005-4QC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC
862174-AT6005-4QC
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC 862174-AT6005-4QC
Manufacturer: Microchip Technology Win Source Part Number: 862174-AT6005-4QC Series: AT6000(LV) Operating Temperature Range: 0°C ~ 70°C (TC) Features: series Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered Package: Tray Package: 132-BQFP Bumpered Mounting: Surface Mount Number of I/O: 108 Part Status: Obsolete Family Name: AT6005 Categories: Integrated Circuits (ICs) Case / Package: 132-BQFP (27.44x27.44) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862174-AT6005-4QC
Series: AT6000(LV)
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered
Package: Tray
Package: 132-BQFP Bumpered
Mounting: Surface Mount
Number of I/O: 108
Part Status: Obsolete
Family Name: AT6005
Categories: Integrated Circuits (ICs)
Case / Package: 132-BQFP (27.44x27.44)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AT6005-4QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AT6005-4QC
FPGA Programmable Logic Device 696-AT6005-4QC
IC FPGA 108 I/O 132BQFP Product overview: AT6005-4QC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6005-4QC can be used for catalog matching and distributor lookup.

IC FPGA 108 I/O 132BQFP Product overview: AT6005-4QC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6005-4QC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AT6005-4QC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AT6005-4QC
FPGAs (Field Programmable Gate Array) AT6005-4QC
AT6000(LV) Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered

AT6000(LV) Field Programmable Gate Array (FPGA) IC 108 3136 132-BQFP Bumpered

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AT6005-4QC
Embedded - FPGAs (Field Programmable Gate Array) AT6005-4QC
IC FPGA 108 I/O 132BQFP

IC FPGA 108 I/O 132BQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 862174-AT6005-4QC 696-AT6005-4QC AT6005-4QC AT6005-4QC
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4QC FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; Other; 132-BQFP (27.44x27.44) Other; 132-BQFP Bumpered QFP; Other; 132-BQFP Bumpered
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
User I/Os 108 pins 108 pins 108 pins
Unlock Full Specs
to access all available technical data