AT40K/KLV Field Programmable Gate Array (FPGA) IC 114 8192 1024 144-LQFP
IC FPGA 114 I/O 144LQFP
IC FPGA 114 I/O 144LQFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 114 8192 1024 144-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20LV-3BQI-ND | AT40K20LV-3BQI | AT40K20LV-3BQI | AT40K20LV-3BQI |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |