Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K40AL-25BQU

Description
IC FPSLIC 40K GATE 25MHZ 144LQFP
Request a Quote Datasheet
Description
IC FPSLIC 40K GATE 25MHZ 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K40AL-25BQU-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94K40AL-25BQU-ND
FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K40AL-25BQU-ND
IC FPSLIC 40K GATE 25MHZ 144LQFP

IC FPSLIC 40K GATE 25MHZ 144LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K40AL-25BQU - 039420-AT94K40AL-25BQU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K40AL-25BQU
039420-AT94K40AL-25BQU
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K40AL-25BQU 039420-AT94K40AL-25BQU
Manufacturer: Microchip Technology Win Source Part Number: 039420-AT94K40AL-25B QU Packaging: Tray Mounting: SMD (SMT) Core Type: 8-bit AVR Program SRAM Bytes: 20K-32K FPGA SRAM: 18kb Data SRAM Bytes: 4K to 16K FPGA Core Cells: 2304 FPGA Gates: 40K FPGA Registers: 2862 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 144-LQFP (20x20) Speed(Frequency): 18MHz Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039420-AT94K40AL-25BQU
Packaging: Tray
Mounting: SMD (SMT)
Core Type: 8-bit AVR
Program SRAM Bytes: 20K-32K
FPGA SRAM: 18kb
Data SRAM Bytes: 4K to 16K
FPGA Core Cells: 2304
FPGA Gates: 40K
FPGA Registers: 2862
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 18MHz
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AT94K40AL-25BQU
FPGA - Field Programmable Gate Array AT94K40AL-25BQU
FPGA - Field Programmable Gate Array FPSLIC 40K GATE 8B AVR 25MHZ TEMP

FPGA - Field Programmable Gate Array FPSLIC 40K GATE 8B AVR 25MHZ TEMP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT94K40AL-25BQU-ND 039420-AT94K40AL-25BQU AT94K40AL-25BQU
Product Name FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K40AL-25BQU FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-1X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 176 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details