AT40KAL Field Programmable Gate Array (FPGA) IC 114 8192 1024 144-LQFP
IC FPGA 114 I/O 144LQFP
AT40KAL Field Programmable Gate Array (FPGA) IC 114 8192 1024 144-LQFP
FPGA - Field Programmable Gate Array 3.3V 1ns
IC FPGA 114 I/O 144LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20AL-1BQU-ND | AT40K20AL-1BQU | AT40K20AL-1BQU | AT40K20AL-1BQU | AT40K20AL-1BQU |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Pins | 144 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 30000 | 30000 |