AT40KAL Field Programmable Gate Array (FPGA) IC 62 4608 576 84-LCC (J-Lead)
AT40KAL Field Programmable Gate Array (FPGA) IC 62 4608 576 84-LCC (J-Lead)
IC FPGA 62 I/O 84PLCC
IC FPGA 62 I/O 84PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K10AL-1AJC-ND | AT40K10AL-1AJC | AT40K10AL-1AJC | AT40K10AL-1AJC |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | ||
| Pins | 84 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 20000 | 20000 |