IC FPGA 64 I/O 84PLCC Product overview: AT6005-4JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6005-4JC can be used for catalog matching and distributor lookup.
AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)
Manufacturer: Microchip Technology
Win Source Part Number: 769077-AT6005-4JC
Series: AT6000(LV)
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 64
Number of Logic Elements/Cells: 3136
Number of Gates: 15000
Part Status: Obsolete(EOL)
Family Name: AT6005
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): M1225-PL84I; TPC1020AFN-084I1; TPC1010BFN-084C1; M1240-PL84I;
Introduction Date: September 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FPGA 64 I/O 84PLCC
AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)
IC FPGA 64 I/O 84PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AT6005-4JC | AT6005-4JC-ND | 769077-AT6005-4JC | AT6005-4JC | AT6005-4JC | AT6005-4JC |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4JC | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15000 | 15000 | 15000 | 15000 | ||
| Logic Cells / Logic Blocks | 3136 | 3136 | 3136 | 3136 | ||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | |||
| User I/Os | 64 pins | 64 pins | 64 pins |