The AT40K05LV-3DQI is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. designed for high-performance applications. It features a usable gate range of 5,000 to 10,000, with a supply voltage of 3.3V. The device operates at a speed grade of 3 ns and is packaged in a 208-pin BFQFP format.
This FPGA supports a variety of functionalities, including 128 I/O pins and 2,048 bits of distributed SRAM, which can be utilized independently of the logic cells. It offers fast, flexible access to the array with programmable output drive capabilities and is compliant with PCI standards. The AT40K05LV-3DQI also includes 8 global clocks for efficient clock distribution and supports dynamic full/partial reconfiguration without data loss, enabling adaptive designs.
Engineers may find this FPGA suitable for applications requiring high-speed processing, such as digital signal processing, video compression, and other computation-intensiv
AT40K/KLV Field Programmable Gate Array (FPGA) IC 128 2048 256 208-BFQFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 128 2048 256 208-BFQFP
IC FPGA 128 I/O 208QFP
IC FPGA 128 I/O 208QFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K05LV-3DQI-ND | AT40K05LV-3DQI | AT40K05LV-3DQI | AT40K05LV-3DQI |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Pins | 208 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| System Gates | 10000 | 10000 |