AT40KAL Field Programmable Gate Array (FPGA) IC 161 4608 576 208-BFQFP
Manufacturer: Microchip Technology
Win Source Part Number: 769001-AT40K10AL-1DQ
Series: AT40KAL
Operating Temperature Range: 0°C ~ 70°C
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 161
Number of Logic Elements/Cells: 576
Total RAM Bits: 4608
Number of Gates: 20000
Part Status: Obsolete(EOL)
Family Name: AT40K10AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): APA450-PQ208IX79; APA450-1PQG208I; APA450-FPQ208IAPA450
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FPGA 161 I/O 208QFP Product overview: AT40K10AL-1DQC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT40K10AL-1DQC can be used for catalog matching and distributor lookup.
AT40KAL Field Programmable Gate Array (FPGA) IC 161 4608 576 208-BFQFP
IC FPGA 161 I/O 208QFP
IC FPGA 161 I/O 208QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K10AL-1DQC-ND | 769001-AT40K10AL-1DQC | 696-AT40K10AL-1DQC | AT40K10AL-1DQC | AT40K10AL-1DQC | AT40K10AL-1DQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1DQC | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; Tray | QFP; Other; 208-BFQFP | QFP | ||
| Pins | 208 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 20000 | 20000 | 20000 | 20000 |