Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) AT40K40AL-1BQU

Description
AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP
Request a Quote Datasheet
Description
AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - AT40K40AL-1BQU-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
AT40K40AL-1BQU-ND
FPGAs (Field Programmable Gate Array) AT40K40AL-1BQU-ND
AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP

AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AT40K40AL-1BQU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AT40K40AL-1BQU
FPGAs (Field Programmable Gate Array) AT40K40AL-1BQU
AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP

AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AT40K40AL-1BQU - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AT40K40AL-1BQU
Embedded - FPGAs (Field Programmable Gate Array) AT40K40AL-1BQU
IC FPGA 114 I/O 144LQFP

IC FPGA 114 I/O 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AT40K40AL-1BQU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AT40K40AL-1BQU
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AT40K40AL-1BQU
IC FPGA 114 I/O 144LQFP

IC FPGA 114 I/O 144LQFP

Supplier's Site
Fpga, 100Mhz, 114 I/o, Lqfp-144; No. Of Logic Blocks Microchip - 09AH8554 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, 100Mhz, 114 I/o, Lqfp-144; No. Of Logic Blocks Microchip
09AH8554
Fpga, 100Mhz, 114 I/o, Lqfp-144; No. Of Logic Blocks Microchip 09AH8554
FPGA, 100MHZ, 114 I/O, LQFP-144; No. of Logic Blocks:-; No. of Macrocells:2304; FPGA Family:-; Logic Case Style:LQFP; No. of Pins:144Pins; No. of Speed Grades:1; Total RAM Bits:18Kbit; No. of I/O s:114I/O s; Clock Management:-; Core RoHS Compliant: Yes

FPGA, 100MHZ, 114 I/O, LQFP-144; No. of Logic Blocks:-; No. of Macrocells:2304; FPGA Family:-; Logic Case Style:LQFP; No. of Pins:144Pins; No. of Speed Grades:1; Total RAM Bits:18Kbit; No. of I/O s:114I/O s; Clock Management:-; Core RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AT40K40AL-1BQU
FPGA - Field Programmable Gate Array AT40K40AL-1BQU
FPGA - Field Programmable Gate Array 3.3V 1ns

FPGA - Field Programmable Gate Array 3.3V 1ns

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT40K40AL-1BQU-ND AT40K40AL-1BQU AT40K40AL-1BQU AT40K40AL-1BQU 09AH8554 AT40K40AL-1BQU
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, 100Mhz, 114 I/o, Lqfp-144; No. Of Logic Blocks Microchip FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP Other; LQFP
Pins 144 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 50000 50000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details