The AT17LV65-10CI is a configuration EEPROM designed for use with Field Programmable Gate Arrays (FPGAs). It features a memory capacity of 64 Kbits and supports both 3.3V and 5.0V operating voltage applications. The device is in-system programmable via a two-wire bus, allowing for easy integration into existing systems. It is compatible with a variety of FPGA families, including Atmel's AT6000, AT40K, and AT94K, as well as Altera's FLEX and APEX devices, and Xilinx's Spartan and Virtex series. The AT17LV65-10CI offers a simple serial-access procedure for configuration and includes a programmable reset polarity feature. It has a low-power CMOS EEPROM process and supports a low-power standby mode. The device is available in multiple package options, including an 8-lead LAP package, which is pin-compatible with other standard packages. With an endurance of 100,000 write cycles and a data retention of up to 90 years for industrial parts, it is suitable for long-term applications. The product is also RoHS compliant, ensuring it meets environmental standards.
IC SRL CONFIG EEPROM 64K 8-LAP
IC SRL CONFIG EEPROM 64K 8-LAP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT17LV65-10CI | AT17LV65-10CI |
| Product Name | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs | Configuration Proms for FPGAs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |