Atmel Corporation Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU AT17LV512A-10PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199316-AT17LV512A-10 PU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199316-AT17LV512A-10 PU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU - 199316-AT17LV512A-10PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU
199316-AT17LV512A-10PU
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU 199316-AT17LV512A-10PU
Manufacturer: Microchip Technology Win Source Part Number: 199316-AT17LV512A-10 PU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199316-AT17LV512A-10PU
Packaging: Tube/Rail
Memory Size: 512kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV512A-10PU
FPGA Programmable Logic Device 697-AT17LV512A-10PU
IC FPGA EEPROM 512K ALTERA 8DIP Product overview: AT17LV512A-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512A-10PU can be used for catalog matching and distributor lookup.

IC FPGA EEPROM 512K ALTERA 8DIP Product overview: AT17LV512A-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512A-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17LV512A-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV512A-10PU
Configuration Proms for FPGAs AT17LV512A-10PU
IC FPGA EEPROM 512K ALTERA 8DIP

IC FPGA EEPROM 512K ALTERA 8DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV512A-10PU
FPGA - Configuration Memory AT17LV512A-10PU
FPGA - Configuration Memory 512K

FPGA - Configuration Memory 512K

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV512A-10PU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV512A-10PU
IC FPGA EEPROM 512K ALTERA 8DIP

IC FPGA EEPROM 512K ALTERA 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 199316-AT17LV512A-10PU 697-AT17LV512A-10PU AT17LV512A-10PU AT17LV512A-10PU AT17LV512A-10PU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10PU FPGA Programmable Logic Device Configuration Proms for FPGAs FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type PDIP; Other; 8-PDIP Other; Tube Other; 8-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 3.3 V, 5 V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details