Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) AT6005-2JI

Description
AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)
Description
AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT6005-2JI is a SRAM-based Field Programmable Gate Array (FPGA) from the AT6000 series by Quarktwin Technology Ltd. It features a maximum of 15,000 usable gates and supports system speeds greater than 100 MHz, with flip-flop toggle rates exceeding 250 MHz. The device includes up to 3,136 registers and can accommodate up to 204 user I/Os. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, making it versatile for various applications. It offers very low power consumption, with a standby current of 500 µA and typical operating current ranging from 15 to 170 mA. The AT6005-2JI also supports complete and partial in-system reconfiguration without data loss, enabling adaptive hardware implementations. The architecture is designed for high performance and functional density, utilizing a symmetrical grid of small, efficient cells connected by a flexible busing network. Programmable clock options and independently configurable I/O enhance its adaptability for different design requirements. The AT6005-2JI is suitable for high-speed, compute-intensive designs, making it a strong candidate for applications requiring reconfigurable coprocessing capabilities.

Datasheet Summary
Powered by GS/AI

The AT6005-2JI is a SRAM-based Field Programmable Gate Array (FPGA) from the AT6000 series by Quarktwin Technology Ltd. It features a maximum of 15,000 usable gates and supports system speeds greater than 100 MHz, with flip-flop toggle rates exceeding 250 MHz. The device includes up to 3,136 registers and can accommodate up to 204 user I/Os. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, making it versatile for various applications. It offers very low power consumption, with a standby current of 500 µA and typical operating current ranging from 15 to 170 mA. The AT6005-2JI also supports complete and partial in-system reconfiguration without data loss, enabling adaptive hardware implementations. The architecture is designed for high performance and functional density, utilizing a symmetrical grid of small, efficient cells connected by a flexible busing network. Programmable clock options and independently configurable I/O enhance its adaptability for different design requirements. The AT6005-2JI is suitable for high-speed, compute-intensive designs, making it a strong candidate for applications requiring reconfigurable coprocessing capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - AT6005-2JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AT6005-2JI
FPGAs (Field Programmable Gate Array) AT6005-2JI
AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)

AT6000(LV) Field Programmable Gate Array (FPGA) IC 64 3136 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AT6005-2JI - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AT6005-2JI
Embedded - FPGAs (Field Programmable Gate Array) AT6005-2JI
IC FPGA 64 I/O 84PLCC

IC FPGA 64 I/O 84PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT6005-2JI AT6005-2JI
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 15000 15000
Logic Cells / Logic Blocks 3136 3136
Package Type Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details