AT6000(LV) Field Programmable Gate Array (FPGA) IC 120 6400 144-LQFP
IC FPGA 120 I/O 144LQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 120 6400 144-LQFP
IC FPGA 120 I/O 144LQFP
FPGA - Field Programmable Gate Array 30K GATE,2NS,144
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT6010A-2AU-ND | AT6010A-2AU | AT6010A-2AU | AT6010A-2AU | AT6010A-2AU |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | Other | Other; 4.5V ~ 5.5V |