The AT40K10LV-3EQI is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. designed for high-performance applications. It features system speeds up to 100 MHz and supports array multipliers exceeding 50 MHz. The device includes a flexible SRAM with a 10 ns access time, offering between 2,048 to 18,432 bits of distributed RAM that operates independently of logic cells. This FPGA supports a maximum of 256 I/O pins and is compliant with PCI standards, providing both 3V and 5V capability. It includes eight global clocks for efficient clock distribution and offers programmable edge transitions, as well as options for low power management through distributed clock shutdown. The AT40K10LV-3EQI is capable of dynamic full or partial reconfiguration, allowing for unlimited re-programmability via serial or parallel modes. It is designed to facilitate adaptive designs and fast updates for vector multipliers. The device is available in various pin-compatible packages, including PLCC and BGA options, and integrates seamlessly with industry-standard design tools. Engineers looking for a flexible and high-performance FPGA for complex designs, particularly in DSP or multimedia applications, may find the AT40K10LV-3EQI suitable for their needs.
IC FPGA 193 I/O 240QFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 193 4608 576 240-BFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K10LV-3EQI | AT40K10LV-3EQI |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 | 20000 |
| Logic Cells / Logic Blocks | 576 | 576 |
| User I/Os | 193 pins | 193 pins |
| Package Type | QFP; Other; 240-BFQFP |