The AT17LV512A-10JI is a 512K-bit EEPROM designed for FPGA configuration, compatible with various FPGA families including Altera FLEX and APEX, as well as Xilinx Spartan and Virtex series. It operates at a voltage of 3.3V (±10%) and 5.0V (±5% for commercial, ±10% for industrial) and supports in-system programming via a 2-wire bus. The device features a simple interface for configuration and allows for cascaded read-back to support additional configurations or higher-density arrays. It has a low power consumption profile, with a standby mode and an endurance of 100,000 write cycles. Data retention is rated at 90 years for industrial parts at 85°C and 190 years for commercial parts at 70°C. The AT17LV512A-10JI is available in multiple package options, including 20-lead PLCC, making it versatile for various applications.
Manufacturer: Microchip Technology
Win Source Part Number: 078585-AT17LV512A-10
Packaging: Tube/Rail
Memory Size: 512kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC CONFIG SEEPROM 512K 20PLCC Product overview: AT17LV512A-10JI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512A-10JI can be used for catalog matching and distributor lookup.
IC CONFIG SEEPROM 512K 20PLCC
CONFIG MEMORY, 512KX1, SERIAL
IC CONFIG SEEPROM 512K 20PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 078585-AT17LV512A-10JI | 697-AT17LV512A-10JI | AT17LV512A-10JI | AT17LV512A-10JI |
| Product Name | Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JI | FPGA Programmable Logic Device | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | PLCC; Other; 20-PLCC (9x9) | Other; Tube | Other; 20-LCC (J-Lead) |