IC FPGA 62 I/O 84PLCC Product overview: AT40K20-2AJC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT40K20-2AJC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148422-AT40K20-2AJC
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
AT40K/KLV Field Programmable Gate Array (FPGA) IC 62 8192 1024 84-LCC (J-Lead)
AT40K/KLV Field Programmable Gate Array (FPGA) IC 62 8192 1024 84-LCC (J-Lead)
IC FPGA 62 I/O 84PLCC
FPGA - Field Programmable Gate Array 20K - 30K GATE 5V - 2NS
IC FPGA 62 I/O 84PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AT40K20-2AJC | 1148422-AT40K20-2AJC | AT40K20-2AJC-ND | AT40K20-2AJC | AT40K20-2AJC | 536-AT40K20-2AJC | AT40K20-2AJC |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT40K20-2AJC | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array 20K - 30K GATE 5V - 2NS | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | |||
| Logic Cells / Logic Blocks | 1024 | 1024 | 1024 | 1024 | |||
| Package Type | Other; Tube | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | |||
| User I/Os | 62 pins | 62 pins | 84 pins | 62 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |