Manufacturer: Microchip Technology
Win Source Part Number: 812728-AT6010HLV-4QC
Packaging: Tray
Mounting Style: SMD
Number of I/O: 204
Number of Logic Elements/Cells: 6400
Number of Gates: 30000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 240-PQFP (32x32)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BFQFP
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: AT6010
IC FPGA 204 I/O 240QFP Product overview: AT6010HLV-4QC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6010HLV-4QC can be used for catalog matching and distributor lookup.
AT6000(LV) Field Programmable Gate Array (FPGA) IC 204 6400 240-BFQFP
IC FPGA 204 I/O 240QFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 204 6400 240-BFQFP
IC FPGA 204 I/O 240QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 812728-AT6010HLV-4QC | 696-AT6010HLV-4QC | AT6010HLV-4QC-ND | AT6010HLV-4QC | AT6010HLV-4QC | AT6010HLV-4QC |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6010HLV-4QC | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | ||
| Logic Cells / Logic Blocks | 6400 | 6400 | 6400 | 6400 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V |