AT6000(LV) Field Programmable Gate Array (FPGA) IC 95 1024 144-LQFP
IC FPGA 95 I/O 144LQFP
IC FPGA 95 I/O 144LQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 95 1024 144-LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT6002A-2AC-ND | AT6002A-2AC | AT6002A-2AC | AT6002A-2AC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP | QFP; Other; 144-LQFP | |
| Pins | 144 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other | Other; 4.75V ~ 5.25V |