Atmel Corporation DIP FPGA Programmable Logic Device AT17LV256-10PU

Description
IC SRL CONFIG EEPROM 256K 8-DIP Product overview: AT17LV256-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRL CONFIG EEPROM 256K 8-DIP Product overview: AT17LV256-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP FPGA Programmable Logic Device
697-AT17LV256-10PU
DIP FPGA Programmable Logic Device 697-AT17LV256-10PU
IC SRL CONFIG EEPROM 256K 8-DIP Product overview: AT17LV256-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PU can be used for catalog matching and distributor lookup.

IC SRL CONFIG EEPROM 256K 8-DIP Product overview: AT17LV256-10PU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, DIP, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PU - 199314-AT17LV256-10PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PU
199314-AT17LV256-10PU
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PU 199314-AT17LV256-10PU
Manufacturer: Microchip Technology Win Source Part Number: 199314-AT17LV256-10P U Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199314-AT17LV256-10PU
Packaging: Tube/Rail
Memory Size: 256Kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Configuration Proms for FPGAs - AT17LV256-10PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV256-10PU
Configuration Proms for FPGAs AT17LV256-10PU
IC SRL CONFIG EEPROM 256K 8-DIP

IC SRL CONFIG EEPROM 256K 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV256-10PU
FPGA - Configuration Memory AT17LV256-10PU
FPGA - Configuration Memory 256KB EEPROM 8 PIN LAP 10MHZ

FPGA - Configuration Memory 256KB EEPROM 8 PIN LAP 10MHZ

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV256-10PU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV256-10PU
IC SRL CONFIG EEPROM 256K 8-DIP

IC SRL CONFIG EEPROM 256K 8-DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17LV256-10PU 199314-AT17LV256-10PU AT17LV256-10PU AT17LV256-10PU AT17LV256-10PU
Product Name DIP FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PU Configuration Proms for FPGAs FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type Other; Tube PDIP; Other; 8-PDIP Other; 8-DIP (0.300\", 7.62mm)
Pins 8
Internal Frequency 12.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details