Manufacturer: Microchip Technology
Win Source Part Number: 221081-AT40K10-2AQI
Mounting: SMD (SMT)
Number of I/O: 78
Number of Logic Elements/Cells: 576
Total RAM Bits: 4608
Number of Gates: 20000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
IC FPGA 78 I/O 100TQFP Product overview: AT40K10-2AQI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT40K10-2AQI can be used for catalog matching and distributor lookup.
AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 221081-AT40K10-2AQI | AT40K10-2AQI-ND | 696-AT40K10-2AQI | AT40K10-2AQI | AT40K10-2AQI | AT40K10-2AQI |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT40K10-2AQI | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 | 20000 | 20000 | 20000 | ||
| Logic Cells / Logic Blocks | 576 | 576 | 576 | 576 | ||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |