IC FPGA 256 I/O 304PQFP
IC FPGA 256 I/O 304PQFP
AT40KAL Field Programmable Gate Array (FPGA) IC 256 18432 2304 304-BFQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K40AL-1FQC | AT40K40AL-1FQC | AT40K40AL-1FQC |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP | QFP; Other; 304-BFQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V | |
| System Gates | 50000 | 50000 |