IC FPGA 256 I/O 352SBGA
AT40KAL Field Programmable Gate Array (FPGA) IC 256 8192 1024 352-LBGA
IC FPGA 256 I/O 352SBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20AL-1BGC | AT40K20AL-1BGC | AT40K20AL-1BGC |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V | |
| System Gates | 30000 | 30000 | |
| Logic Cells / Logic Blocks | 1024 | 1024 |