AT40K/KLV Field Programmable Gate Array (FPGA) IC 130 4608 576 160-BQFP
IC FPGA 130 I/O 160QFP
IC FPGA 130 I/O 160QFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 130 4608 576 160-BQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K10-2CQC-ND | AT40K10-2CQC | AT40K10-2CQC | AT40K10-2CQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 160-BQFP | QFP | QFP; Other; 160-BQFP | |
| Pins | 160 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other | Other; 4.75V ~ 5.25V |