Atmel Corporation Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10NU AT17LV256-10NU

Description
Manufacturer: Microchip Technology Win Source Part Number: 139289-AT17LV256-10N U Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 139289-AT17LV256-10N U Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10NU - 139289-AT17LV256-10NU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10NU
139289-AT17LV256-10NU
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10NU 139289-AT17LV256-10NU
Manufacturer: Microchip Technology Win Source Part Number: 139289-AT17LV256-10N U Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 139289-AT17LV256-10NU
Packaging: Tube/Rail
Memory Size: 256Kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
256KB SOIC FPGA Programmable Logic Device - 697-AT17LV256-10NU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB SOIC FPGA Programmable Logic Device
697-AT17LV256-10NU
256KB SOIC FPGA Programmable Logic Device 697-AT17LV256-10NU
IC EEPROM FPGA 256KB 8-SOIC Product overview: AT17LV256-10NU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10NU can be used for catalog matching and distributor lookup.

IC EEPROM FPGA 256KB 8-SOIC Product overview: AT17LV256-10NU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB, SOIC. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 256KB, SOIC, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10NU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Configuration Proms for FPGAs - AT17LV256-10NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV256-10NU
Configuration Proms for FPGAs AT17LV256-10NU
IC EEPROM FPGA 256KB 8-SOIC

IC EEPROM FPGA 256KB 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV256-10NU
FPGA - Configuration Memory AT17LV256-10NU
FPGA - Configuration Memory 256KB EEPROM 8 PIN LAP 10MHZ

FPGA - Configuration Memory 256KB EEPROM 8 PIN LAP 10MHZ

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV256-10NU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV256-10NU
IC EEPROM FPGA 256KB 8-SOIC

IC EEPROM FPGA 256KB 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 139289-AT17LV256-10NU 697-AT17LV256-10NU AT17LV256-10NU AT17LV256-10NU AT17LV256-10NU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10NU 256KB SOIC FPGA Programmable Logic Device Configuration Proms for FPGAs FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Package Type SOIC; Other; 8-SOIC Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 3.3 V, 5 V Other; 3V ~ 3.6V, 4.5V ~ 5.5V 3.6V; Other
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details