Microchip Technology, Inc. 3.3V FPGA Programmable Logic Device AT17LV256-10PC

Description
IC SER CNFIG PROM 256K 3.3V 8DIP Product overview: AT17LV256-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SER CNFIG PROM 256K 3.3V 8DIP Product overview: AT17LV256-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V FPGA Programmable Logic Device
697-AT17LV256-10PC
3.3V FPGA Programmable Logic Device 697-AT17LV256-10PC
IC SER CNFIG PROM 256K 3.3V 8DIP Product overview: AT17LV256-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PC can be used for catalog matching and distributor lookup.

IC SER CNFIG PROM 256K 3.3V 8DIP Product overview: AT17LV256-10PC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV256-10PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PC - 1018730-AT17LV256-10PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PC
1018730-AT17LV256-10PC
Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PC 1018730-AT17LV256-10PC
Manufacturer: Microchip Technology Win Source Part Number: 1018730-AT17LV256-10 PC Packaging: Tube/Rail Memory Size: 256Kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1018730-AT17LV256-10PC
Packaging: Tube/Rail
Memory Size: 256Kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV256-10PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV256-10PC
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV256-10PC
IC SER CNFIG PROM 256K 3.3V 8DIP

IC SER CNFIG PROM 256K 3.3V 8DIP

Supplier's Site
Configuration Proms for FPGAs - AT17LV256-10PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV256-10PC
Configuration Proms for FPGAs AT17LV256-10PC
IC SER CNFIG PROM 256K 3.3V 8DIP

IC SER CNFIG PROM 256K 3.3V 8DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 697-AT17LV256-10PC 1018730-AT17LV256-10PC AT17LV256-10PC AT17LV256-10PC
Product Name 3.3V FPGA Programmable Logic Device Memory - Memory - Configuration Proms for FPGAs - AT17LV256-10PC Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type Other; Tube PDIP; Other; 8-PDIP Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data