Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) with Microcontrollers AT94S40AL-25BQI

Description
IC FPSLIC 40K GATE 144LQFP
Request a Quote Datasheet
Description
IC FPSLIC 40K GATE 144LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S40AL-25BQI-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94S40AL-25BQI-ND
FPGAs (Field Programmable Gate Array) with Microcontrollers AT94S40AL-25BQI-ND
IC FPSLIC 40K GATE 144LQFP

IC FPSLIC 40K GATE 144LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - 1342658-AT94S40AL-25BQI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
1342658-AT94S40AL-25BQI
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers 1342658-AT94S40AL-25BQI
Win Source Part Number: 1342658-AT94S40AL-25 BQI Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: FPSLIC® Speed: 16 MHz Package: Tray Standard Package: 1 Interface: I2C, UART EEPROM Size: 1M x 8 Core Type: 8-bit AVR Program SRAM Bytes: 20K-32K FPGA SRAM: 18kb Data SRAM Bytes: 4K ~ 16K FPGA Core Cells: 2304 FPGA Gates: 40K FPGA Registers: 2862 Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991D Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342658-AT94S40AL-25BQI
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: FPSLIC®
Speed: 16 MHz
Package: Tray
Standard Package: 1
Interface: I2C, UART
EEPROM Size: 1M x 8
Core Type: 8-bit AVR
Program SRAM Bytes: 20K-32K
FPGA SRAM: 18kb
Data SRAM Bytes: 4K ~ 16K
FPGA Core Cells: 2304
FPGA Gates: 40K
FPGA Registers: 2862
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991D
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT94S40AL-25BQI-ND 1342658-AT94S40AL-25BQI
Product Name FPGAs (Field Programmable Gate Array) with Microcontrollers Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Package Type LFQP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100GC503-3DX - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 406 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details