AT40KAL Field Programmable Gate Array (FPGA) IC 161 18432 2304 208-BFQFP
IC FPGA 161 I/O 208QFP
IC FPGA 161 I/O 208QFP
AT40KAL Field Programmable Gate Array (FPGA) IC 161 18432 2304 208-BFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K40AL-1DQC-ND | AT40K40AL-1DQC | AT40K40AL-1DQC | AT40K40AL-1DQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP | QFP; Other; 208-BFQFP | |
| Pins | 208 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |