Win Source Part Number: 1342685-AT94S40AL-25
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: FPSLIC®
Speed: 16 MHz
Package: Tray
Standard Package: 1
Interface: I2C, UART
EEPROM Size: 1M x 8
Core Type: 8-bit AVR
Program SRAM Bytes: 20K-32K
FPGA SRAM: 18kb
Data SRAM Bytes: 4K ~ 16K
FPGA Core Cells: 2304
FPGA Gates: 40K
FPGA Registers: 2862
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991D
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPSLIC 40K GATE 144LQFP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1342685-AT94S40AL-25BQC | AT94S40AL-25BQC-ND |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |