IC SRL CONFG EEPROM 512K 20-PLCC Product overview: AT17LV512-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512-10JU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1018731-AT17LV512-10
Packaging: Tube/Rail
Memory Size: 512kb
Programmable Type: Serial EEPROM
Family Name: AT17LV512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AT17LV512-10JI; AT17LV512-10CU; AT17LV512-10SU;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
FPGA - Configuration Memory CONFIG SERIAL EEPROM 512K ALTERA PINOUT
IC SRL CONFG EEPROM 512K 20-PLCC
IC SRL CONFG EEPROM 512K 20-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 697-AT17LV512-10JU | 1018731-AT17LV512-10JU | AT17LV512-10JU | AT17LV512-10JU | AT17LV512-10JU |
| Product Name | FPGA Programmable Logic Device | Memory - Memory - Configuration Proms for FPGAs - AT17LV512-10JU | FPGA - Configuration Memory | Configuration Proms for FPGAs | Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs |
| Package Type | Other; Tube | PLCC; Other; 20-PLCC (9x9) | Other; 20-LCC (J-Lead) | ||
| Pins | 20 | ||||
| Internal Frequency | 15 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |