Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S10AL-25BQU AT94S10AL-25BQU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862225-AT94S10AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 512K x 8 Family Name: AT94S10 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862225-AT94S10AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 512K x 8 Family Name: AT94S10 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S10AL-25BQU - 862225-AT94S10AL-25BQU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S10AL-25BQU
862225-AT94S10AL-25BQU
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S10AL-25BQU 862225-AT94S10AL-25BQU
Manufacturer: Microchip Technology Win Source Part Number: 862225-AT94S10AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 512K x 8 Family Name: AT94S10 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862225-AT94S10AL-25BQU
Series: FPSLIC®
Operating Temperature Range: -40°C ~ 85°C
Speed: 25 MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
EEPROM Size: 512K x 8
Family Name: AT94S10
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AT94S10AL-25BQU
FPGA - Field Programmable Gate Array AT94S10AL-25BQU
FPGA - Field Programmable Gate Array 144 - 144

FPGA - Field Programmable Gate Array 144 - 144

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 862225-AT94S10AL-25BQU AT94S10AL-25BQU
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S10AL-25BQU FPGA - Field Programmable Gate Array
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 558 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details