The AT6010H-4QC is a high-performance Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., featuring a capacity of 30,000 usable gates and up to 6,400 registers. It supports system speeds exceeding 100 MHz, with flip-flop toggle rates greater than 250 MHz. The device operates with a typical current range of 15 to 170 mA and offers low voltage operation options of 5.0V and 3.3V. This FPGA supports complete and partial in-system reconfiguration without data loss, making it suitable for adaptive hardware applications. It includes up to 204 user I/Os, which are independently configurable and compatible with PCI standards. The programmable clock options allow for independently controlled column clocks and resets, with clock skew less than 1 ns across the chip. The AT6010H-4QC is designed for applications requiring high-speed, compute-intensive logic, and is built using a reliable 0.6 µm CMOS process. It is available in various package types, including 144-lead TQFP, and operates within an industrial temperature range of -40°C to 85°C. This product is suitable for engineers looking for a flexible and powerful FPGA solution for their projects.
IC FPGA 204 I/O 240QFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 204 6400 240-BFQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT6010H-4QC | AT6010H-4QC |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 |
| Logic Cells / Logic Blocks | 6400 | 6400 |
| User I/Os | 204 pins | 204 pins |