AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 208-BFQFP
IC FPGA 114 I/O 208QFP
IC FPGA 114 I/O 208QFP
FPGA - Field Programmable Gate Array 40K-50K Gate 3.3V 1ns
IC FPGA 114 I/O 208QFP
AT40KAL Field Programmable Gate Array (FPGA) IC 114 18432 2304 208-BFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K40AL-1DQU-ND | AT40K40AL-1DQU | AT40K40AL-1DQU | AT40K40AL-1DQU | AT40K40AL-1DQU | AT40K40AL-1DQU |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |