Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AT6002-4AC

Description
Field Programmable Gate Array
Request a Quote
Description
Field Programmable Gate Array
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT6002-4AC is a SRAM-based Field Programmable Gate Array (FPGA) from the AT6000 series by Quarktwin Technology Ltd. It features up to 6,000 usable gates and supports system speeds exceeding 100 MHz, with flip-flop toggle rates greater than 250 MHz. The device includes up to 204 user I/Os and a maximum of 6,400 registers, making it suitable for high-speed, compute-intensive applications. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, with a typical operating current ranging from 15 to 170 mA. It offers complete and partial in-system reconfiguration capabilities without data loss, allowing for adaptive hardware implementations. The AT6002-4AC also features programmable clock options and independently configurable I/O, compatible with TTL/CMOS thresholds. The device is designed for applications requiring reliable performance and flexibility, utilizing a 0.6 µm CMOS process and is factory-tested for quality assurance. However, it is noted as obsolete and not recommended for new designs, which may influence purchasing decisions for ongoing or future projects.

Datasheet Summary
Powered by GS/AI

The AT6002-4AC is a SRAM-based Field Programmable Gate Array (FPGA) from the AT6000 series by Quarktwin Technology Ltd. It features up to 6,000 usable gates and supports system speeds exceeding 100 MHz, with flip-flop toggle rates greater than 250 MHz. The device includes up to 204 user I/Os and a maximum of 6,400 registers, making it suitable for high-speed, compute-intensive applications. This FPGA supports both low voltage (3.3V) and standard voltage (5.0V) operation, with a typical operating current ranging from 15 to 170 mA. It offers complete and partial in-system reconfiguration capabilities without data loss, allowing for adaptive hardware implementations. The AT6002-4AC also features programmable clock options and independently configurable I/O, compatible with TTL/CMOS thresholds. The device is designed for applications requiring reliable performance and flexibility, utilizing a 0.6 µm CMOS process and is factory-tested for quality assurance. However, it is noted as obsolete and not recommended for new designs, which may influence purchasing decisions for ongoing or future projects.

Suppliers

Company
Product
Description
Supplier Links
 - AT6002-4AC - Rochester Electronics
Newburyport, MA, United States
Field Programmable Gate Array

Field Programmable Gate Array

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AT6002-4AC
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AT6002-4AC
IC FPGA 80 I/O 100TQFP

IC FPGA 80 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AT6002-4AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AT6002-4AC
FPGAs (Field Programmable Gate Array) AT6002-4AC
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 1024 100-TQFP

AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 1024 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AT6002-4AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AT6002-4AC
FPGAs (Field Programmable Gate Array) AT6002-4AC
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 1024 100-TQFP

AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 1024 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AT6002-4AC
Embedded - FPGAs (Field Programmable Gate Array) AT6002-4AC
IC FPGA 80 I/O 100TQFP

IC FPGA 80 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT6002-4AC AT6002-4AC AT6002-4AC AT6002-4AC
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type QFP; TQFP; Other; TQFP100 QFP; TQFP; Other; 100-TQFP
Supply Voltage Other Other; 4.75V ~ 5.25V
System Gates 6000 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details