Microchip Technology, Inc. Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU AT17LV512A-10JU

Description
Manufacturer: Microchip Technology Win Source Part Number: 136321-AT17LV512A-10 JU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 136321-AT17LV512A-10 JU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU - 136321-AT17LV512A-10JU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU
136321-AT17LV512A-10JU
Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU 136321-AT17LV512A-10JU
Manufacturer: Microchip Technology Win Source Part Number: 136321-AT17LV512A-10 JU Packaging: Tube/Rail Memory Size: 512kb Programmable Type: Serial EEPROM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 136321-AT17LV512A-10JU
Packaging: Tube/Rail
Memory Size: 512kb
Programmable Type: Serial EEPROM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 697-AT17LV512A-10JU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
697-AT17LV512A-10JU
FPGA Programmable Logic Device 697-AT17LV512A-10JU
IC CONFIG SEEPROM 512K 20PLCC Product overview: AT17LV512A-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512A-10JU can be used for catalog matching and distributor lookup.

IC CONFIG SEEPROM 512K 20PLCC Product overview: AT17LV512A-10JU from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGA - Configuration Memory. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 697-AT17LV512A-10JU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Configuration Memory
AT17LV512A-10JU
FPGA - Configuration Memory AT17LV512A-10JU
FPGA - Configuration Memory CONFIG EEPROM 512K - 10MHZ

FPGA - Configuration Memory CONFIG EEPROM 512K - 10MHZ

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
AT17LV512A-10JU
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV512A-10JU
IC CONFIG SEEPROM 512K 20PLCC

IC CONFIG SEEPROM 512K 20PLCC

Supplier's Site
Configuration Proms for FPGAs - AT17LV512A-10JU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Configuration Proms for FPGAs
AT17LV512A-10JU
Configuration Proms for FPGAs AT17LV512A-10JU
IC CONFIG SEEPROM 512K 20PLCC

IC CONFIG SEEPROM 512K 20PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 136321-AT17LV512A-10JU 697-AT17LV512A-10JU AT17LV512A-10JU AT17LV512A-10JU AT17LV512A-10JU
Product Name Memory - Memory - Configuration Proms for FPGAs - AT17LV512A-10JU FPGA Programmable Logic Device FPGA - Configuration Memory Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Configuration Proms for FPGAs
Package Type PLCC; Other; 20-PLCC (9x9) Other; Tube Other; 20-LCC (J-Lead)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V~ 4.5 V ~ 5.5 V Other; 3.3 V, 5 V 3.6V; Other Other; 3V ~ 3.6V, 4.5V ~ 5.5V
Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details