CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O s:32I/O s; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:125MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Propagation Delay:10ns; Global Clock Setup Time:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 18AC1382 |
| Product Name | Cpld Type Microchip |
| Macrocells | 32 |
| Package Type | Other; TQFP |
| Pins | 44 |
| Internal Frequency | 125 MHz |