Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC AT22LV10L-25JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 078587-AT22LV10L-25J C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3V Programmable Type: EPLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 078587-AT22LV10L-25J C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3V Programmable Type: EPLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT22LV10L-25JC is a low-voltage programmable logic device (PLD) from Quarktwin Technology Ltd., designed for high-performance applications. It operates within a power supply range of 3.0V to 5.5V, making it suitable for battery-powered systems. The device features a maximum propagation delay of 25 ns and a low power dissipation of 14.4 mW, which contributes to its efficiency in various applications. This PLD is compatible with both CMOS and TTL logic levels, offering a maximum leakage current of 10 µA. It is reprogrammable and has been tested for 100% programmability, ensuring reliability in design. The AT22LV10L-25JC utilizes a familiar 22V10 logic architecture, allowing for complex logic functions with up to 16 product terms per output. It also includes features such as synchronous preset and asynchronous reset capabilities. The device is available in multiple package types, including 28-lead PLCC, 24-lead PDIP, and 24-lead SOIC, providing flexibility for integration into various designs. With its high-reliability CMOS technology, the AT22LV10L-25JC is rated for commercial temperature ranges from 0°C to 70°C, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The AT22LV10L-25JC is a low-voltage programmable logic device (PLD) from Quarktwin Technology Ltd., designed for high-performance applications. It operates within a power supply range of 3.0V to 5.5V, making it suitable for battery-powered systems. The device features a maximum propagation delay of 25 ns and a low power dissipation of 14.4 mW, which contributes to its efficiency in various applications. This PLD is compatible with both CMOS and TTL logic levels, offering a maximum leakage current of 10 µA. It is reprogrammable and has been tested for 100% programmability, ensuring reliability in design. The AT22LV10L-25JC utilizes a familiar 22V10 logic architecture, allowing for complex logic functions with up to 16 product terms per output. It also includes features such as synchronous preset and asynchronous reset capabilities. The device is available in multiple package types, including 28-lead PLCC, 24-lead PDIP, and 24-lead SOIC, providing flexibility for integration into various designs. With its high-reliability CMOS technology, the AT22LV10L-25JC is rated for commercial temperature ranges from 0°C to 70°C, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC - 078587-AT22LV10L-25JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC
078587-AT22LV10L-25JC
Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC 078587-AT22LV10L-25JC
Manufacturer: Microchip Technology Win Source Part Number: 078587-AT22LV10L-25J C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3V Programmable Type: EPLD Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Speed(Frequency): 25ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078587-AT22LV10L-25JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3V
Programmable Type: EPLD
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Speed(Frequency): 25ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PLDs (Programmable Logic Device) - AT22LV10L-25JC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
AT22LV10L-25JC-ND
PLDs (Programmable Logic Device) AT22LV10L-25JC-ND
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
FPGA Programmable Logic Device - 719-AT22LV10L-25JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
719-AT22LV10L-25JC
FPGA Programmable Logic Device 719-AT22LV10L-25JC
IC PLD 10MC 25NS 28PLCC Product overview: AT22LV10L-25JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-AT22LV10L-25JC can be used for catalog matching and distributor lookup.

IC PLD 10MC 25NS 28PLCC Product overview: AT22LV10L-25JC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-AT22LV10L-25JC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
AT22LV10L-25JC
Embedded - PLDs (Programmable Logic Device) AT22LV10L-25JC
IC PLD 10MC 25NS 28PLCC

IC PLD 10MC 25NS 28PLCC

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - AT22LV10L-25JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
AT22LV10L-25JC
PLDs (Programmable Logic Device) AT22LV10L-25JC
22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

22V10 Programmable Logic Device (PLD) IC 10 Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
AT22LV10L-25JC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) AT22LV10L-25JC
IC PLD 10MC 25NS 28PLCC

IC PLD 10MC 25NS 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 078587-AT22LV10L-25JC AT22LV10L-25JC-ND 719-AT22LV10L-25JC AT22LV10L-25JC AT22LV10L-25JC AT22LV10L-25JC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - AT22LV10L-25JC PLDs (Programmable Logic Device) FPGA Programmable Logic Device Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details